TE Connectivity Resistor, Temperature Sensing, 1K; Zero Power Resistance At 25°C Citec Te Connectivity LT7330001K0JTG

Description
RESISTOR, TEMPERATURE SENSING, 1K; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
RESISTOR, TEMPERATURE SENSING, 1K; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Temperature Sensing, 1K; Zero Power Resistance At 25°C Citec Te Connectivity - 26M0476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Temperature Sensing, 1K; Zero Power Resistance At 25°C Citec Te Connectivity
26M0476
Resistor, Temperature Sensing, 1K; Zero Power Resistance At 25°C Citec Te Connectivity 26M0476
RESISTOR, TEMPERATURE SENSING, 1K; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

RESISTOR, TEMPERATURE SENSING, 1K; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 26M0476
Product Name Resistor, Temperature Sensing, 1K; Zero Power Resistance At 25°C Citec Te Connectivity
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2161422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details