TE Connectivity Float Switch, Horiz; Operating Pressure Max Te Connectivity Sensors LS503-51

Description
FLOAT SWITCH, HORIZ; Operating Pressure Max:4bar; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:LS Series; Approval Bodies:UL; Body Material:PPS (Polyphenylene Sulphide); Colour:Black; Contact RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, HORIZ; Operating Pressure Max:4bar; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:LS Series; Approval Bodies:UL; Body Material:PPS (Polyphenylene Sulphide); Colour:Black; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Horiz; Operating Pressure Max Te Connectivity Sensors - 24M3677 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Horiz; Operating Pressure Max Te Connectivity Sensors
24M3677
Float Switch, Horiz; Operating Pressure Max Te Connectivity Sensors 24M3677
FLOAT SWITCH, HORIZ; Operating Pressure Max:4bar; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:LS Series; Approval Bodies:UL; Body Material:PPS (Polyphenylene Sulphide); Colour:Black; Contact RoHS Compliant: Yes

FLOAT SWITCH, HORIZ; Operating Pressure Max:4bar; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:-; Product Range:LS Series; Approval Bodies:UL; Body Material:PPS (Polyphenylene Sulphide); Colour:Black; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 24M3677
Product Name Float Switch, Horiz; Operating Pressure Max Te Connectivity Sensors
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Float Switches - 2731486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details