TE Connectivity Through Hole Resistors LR2F6K8

Description
6.8 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F6K8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F6K8-ND
Through Hole Resistors LR2F6K8-ND
6.8 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

6.8 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 6.8 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 20R6991 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 6.8 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
20R6991
Through Hole Thin Film Resistor, Lr Series, 6.8 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 20R6991
Through Hole Thin Film Resistor, LR Series, 6.8 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 6.8 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR2F6K8-ND 20R6991
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 6.8 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details