TE Connectivity Through Hole Resistors LR2F5K6

Description
5.6 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F5K6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F5K6-ND
Through Hole Resistors LR2F5K6-ND
5.6 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

5.6 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 5.6 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 20R6981 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 5.6 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
20R6981
Through Hole Thin Film Resistor, Lr Series, 5.6 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 20R6981
Through Hole Thin Film Resistor, LR Series, 5.6 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 5.6 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR2F5K6-ND 20R6981
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 5.6 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details