TE Connectivity Through Hole Resistors LR2F3K3

Description
RES 3.3K OHM 1% 3/4W AXIAL
Request a Quote Datasheet
Description
RES 3.3K OHM 1% 3/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR2F3K3CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR2F3K3CT-ND
Through Hole Resistors 1712-LR2F3K3CT-ND
RES 3.3K OHM 1% 3/4W AXIAL

RES 3.3K OHM 1% 3/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR2F3K3TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR2F3K3TB-ND
Through Hole Resistors 1712-LR2F3K3TB-ND
3.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

3.3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 3.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8103 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 3.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8103
Through Hole Thin Film Resistor, Lr Series, 3.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8103
Through Hole Thin Film Resistor, LR Series, 3.3 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 3.3 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-LR2F3K3CT-ND 95W8103
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 3.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers