TE Connectivity Through Hole Resistors LR2F3K0

Description
3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F3K0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F3K0-ND
Through Hole Resistors LR2F3K0-ND
3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

3 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8102 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8102
Through Hole Thin Film Resistor, Lr Series, 3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8102
Through Hole Thin Film Resistor, LR Series, 3 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 3 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR2F3K0-ND 95W8102
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details