TE Connectivity Through Hole Resistors LR2F360K

Description
360 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
360 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F360K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F360K-ND
Through Hole Resistors LR2F360K-ND
360 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

360 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 360 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 20R6965 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 360 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
20R6965
Through Hole Thin Film Resistor, Lr Series, 360 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 20R6965
Through Hole Thin Film Resistor, LR Series, 360 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 360 kohm, 750 mW, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR2F360K-ND 20R6965
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 360 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details