TE Connectivity Through Hole Resistors LR2F330K

Description
330 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
330 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F330K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F330K-ND
Through Hole Resistors LR2F330K-ND
330 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

330 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number LR2F330K-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers