TE Connectivity Through Hole Resistors LR2F1K6

Description
1.6 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.6 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR2F1K6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F1K6-ND
Through Hole Resistors LR2F1K6-ND
1.6 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

1.6 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 1.6 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8052 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 1.6 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8052
Through Hole Thin Film Resistor, Lr Series, 1.6 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8052
Through Hole Thin Film Resistor, LR Series, 1.6 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 1.6 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR2F1K6-ND 95W8052
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 1.6 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details