TE Connectivity 0.75W 350V Resistor LR2F1K0

Description
1kR 1% 0.75W Metal Film Resistor, Axial, 350V Product overview: LR2F1K0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR2F1K0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR 1% 0.75W Metal Film Resistor, Axial, 350V Product overview: LR2F1K0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR2F1K0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75W 350V Resistor - 53-LR2F1K0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W 350V Resistor
53-LR2F1K0
0.75W 350V Resistor 53-LR2F1K0
1kR 1% 0.75W Metal Film Resistor, Axial, 350V Product overview: LR2F1K0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR2F1K0 can be used for catalog matching and distributor lookup.

1kR 1% 0.75W Metal Film Resistor, Axial, 350V Product overview: LR2F1K0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR2F1K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - LR2F1K0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR2F1K0-ND
Through Hole Resistors LR2F1K0-ND
1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 1 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8047 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 1 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8047
Through Hole Thin Film Resistor, Lr Series, 1 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8047
Through Hole Thin Film Resistor, LR Series, 1 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 1 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-LR2F1K0 LR2F1K0-ND 95W8047
Product Name 0.75W 350V Resistor Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 1 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details