LR2F18K -- LR2 1% 18K NEOHM - TE CONNECTIVITY
TE Connectivity
Lr2 1% 18K Neohm - Te Connectivity
LR2F18K
Suppliers
Lr2 1% 18K Neohm - Te Connectivity
35AC2760
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC2760 |
|
Product Name
|
Lr2 1% 18K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details