TE Connectivity Through Hole Resistors LR1LJR68

Description
RES 0.68 OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 0.68 OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1LJR68CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1LJR68CT-ND
Through Hole Resistors 1712-LR1LJR68CT-ND
RES 0.68 OHM 5% 1/2W AXIAL

RES 0.68 OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1LJR68TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1LJR68TB-ND
Through Hole Resistors 1712-LR1LJR68TB-ND
680 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

680 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 135544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135544
Through Hole Resistors 135544
TE Connectivity LR1LJR68 Resistor

TE Connectivity LR1LJR68 Resistor

Supplier's Site
Through Hole Resistors - 135544P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135544P
Through Hole Resistors 135544P
Metal film resistor,R68 0.5W

Metal film resistor,R68 0.5W

Supplier's Site
Through Hole Resistors - 1614759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614759
Through Hole Resistors 1614759
TE Connectivity LR1LJR68 Resistor

TE Connectivity LR1LJR68 Resistor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number 1712-LR1LJR68CT-ND 135544 135544P
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details