TE Connectivity Through Hole Resistors LR1LJR47

Description
470 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
470 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105967TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105967TB-ND
Through Hole Resistors A105967TB-ND
470 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

470 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105967CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105967CT-ND
Through Hole Resistors A105967CT-ND
470 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

470 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 0.47 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8044 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 0.47 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8044
Through Hole Thin Film Resistor, Lr Series, 0.47 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8044
Through Hole Thin Film Resistor, LR Series, 0.47 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 0.47 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, R47, 0.5W, Metal Film, Axial; Resistance Neohm Te Connectivity - 18M1631 - Newark, An Avnet Company
Chicago, IL, United States
Res, R47, 0.5W, Metal Film, Axial; Resistance Neohm Te Connectivity
18M1631
Res, R47, 0.5W, Metal Film, Axial; Resistance Neohm Te Connectivity 18M1631
RES, R47, 0.5W, METAL FILM, AXIAL; Resistance:0.47ohm; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 200ppm/°C; Product Length:6.25mm; Product Width:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

RES, R47, 0.5W, METAL FILM, AXIAL; Resistance:0.47ohm; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 200ppm/°C; Product Length:6.25mm; Product Width:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105967TB-ND 95W8044 18M1631
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 0.47 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Res, R47, 0.5W, Metal Film, Axial; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details