TE Connectivity Through Hole Resistors LR1LJR22

Description
TE Connectivity LR1LJR22 Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1LJR22 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 135500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135500
Through Hole Resistors 135500
TE Connectivity LR1LJR22 Resistor

TE Connectivity LR1LJR22 Resistor

Supplier's Site
Through Hole Resistors - 135500P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135500P
Through Hole Resistors 135500P
Metal film resistor,R22 0.5W

Metal film resistor,R22 0.5W

Supplier's Site
Through Hole Resistors - 1638557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638557
Through Hole Resistors 1638557
TE Connectivity LR1LJR22 Resistor

TE Connectivity LR1LJR22 Resistor

Supplier's Site
Through Hole Resistors - A105965CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105965CT-ND
Through Hole Resistors A105965CT-ND
220 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

220 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105965TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105965TB-ND
Through Hole Resistors A105965TB-ND
220 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

220 mOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.22 Ohm 0.5W 350V Resistor - 53-LR1LJR22 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.22 Ohm 0.5W 350V Resistor
53-LR1LJR22
0.22 Ohm 0.5W 350V Resistor 53-LR1LJR22
Metal Film Resistor, 0.22 Ohm, 0.5W, 350V, 5% Tol, Axial Product overview: LR1LJR22 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 Ohm, 0.5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 0.5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1LJR22 can be used for catalog matching and distributor lookup.

Metal Film Resistor, 0.22 Ohm, 0.5W, 350V, 5% Tol, Axial Product overview: LR1LJR22 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 Ohm, 0.5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 0.5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1LJR22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thin Film Resistor, Lr Series, 0.22 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8042 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 0.22 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8042
Through Hole Thin Film Resistor, Lr Series, 0.22 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8042
Through Hole Thin Film Resistor, LR Series, 0.22 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 0.22 ohm, 500 mW, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 135500 135500P A105965CT-ND 53-LR1LJR22 95W8042
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 0.22 Ohm 0.5W 350V Resistor Through Hole Thin Film Resistor, Lr Series, 0.22 Ohm, 500 Mw, 5%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction Metal film MetalFilm METAL FILM Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details