Fixed Resistor, Metal Film, 0.6W, 9100ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F9K1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 9100ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 9100ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F9K1 can be used for catalog matching and distributor lookup.
TE Connectivity LR1F9K1 Resistor
Metal film resistor,9K1 0.6W
TE Connectivity LR1F9K1 Resistor
9.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES 9.1K OHM 1% 0.6W AXIAL
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
Through Hole Thin Film Resistor, LR Series, 9.1 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-LR1F9K1 | 148720 | 148720P | 1712-LR1F9K1TB-ND | 70063469 | 95W8033 |
| Product Name | Through-Hole 0.6W 9100ohm 350V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Metal Film;Res 9.1 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial | Through Hole Thin Film Resistor, Lr Series, 9.1 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity |
| Technology / Construction | METAL FILM | Metal film | MetalFilm | MetalFilm | Thin Film (Chip) | |
| Resistance Range | 9100 ohms | 9100 ohms | 9100 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Operating DC Voltage | 350 volts | |||||
| Operating AC Voltage | 350 volts |