TE Connectivity 0.6W 350V Resistor LR1F8K2

Description
8.2kR Metal Film Resistor, 0.6W, 350V, 1% Tol, Axial Product overview: LR1F8K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F8K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8.2kR Metal Film Resistor, 0.6W, 350V, 1% Tol, Axial Product overview: LR1F8K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F8K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6W 350V Resistor - 53-LR1F8K2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W 350V Resistor
53-LR1F8K2
0.6W 350V Resistor 53-LR1F8K2
8.2kR Metal Film Resistor, 0.6W, 350V, 1% Tol, Axial Product overview: LR1F8K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F8K2 can be used for catalog matching and distributor lookup.

8.2kR Metal Film Resistor, 0.6W, 350V, 1% Tol, Axial Product overview: LR1F8K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F8K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-LR1F8K2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F8K2CT-ND
Through Hole Resistors 1712-LR1F8K2CT-ND
RES 8.2K OHM 1% 0.6W AXIAL

RES 8.2K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F8K2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F8K2TB-ND
Through Hole Resistors 1712-LR1F8K2TB-ND
8.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

8.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 148714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148714
Through Hole Resistors 148714
TE Connectivity LR1F8K2 Resistor

TE Connectivity LR1F8K2 Resistor

Supplier's Site
Through Hole Resistors - 148714P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148714P
Through Hole Resistors 148714P
Metal film resistor,8K2 0.6W

Metal film resistor,8K2 0.6W

Supplier's Site
Through Hole Resistors - 1616017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616017
Through Hole Resistors 1616017
TE Connectivity LR1F8K2 Resistor

TE Connectivity LR1F8K2 Resistor

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 8.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8022 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 8.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8022
Through Hole Thin Film Resistor, Lr Series, 8.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8022
Through Hole Thin Film Resistor, LR Series, 8.2 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 8.2 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Film;Res 8.2 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063465
Resistor;Metal Film;Res 8.2 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063465
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-LR1F8K2 1712-LR1F8K2CT-ND 148714 148714P 95W8022 70063465
Product Name 0.6W 350V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 8.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 8.2 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
Technology / Construction METAL FILM MetalFilm Metal film Thin Film (Chip) MetalFilm
Resistance Range 8200 ohms 8200 ohms 8200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details