TE Connectivity Through Hole Resistors LR1F820R

Description
820 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F820RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F820RTB-ND
Through Hole Resistors 1712-LR1F820RTB-ND
820 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

820 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F820RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F820RCT-ND
Through Hole Resistors 1712-LR1F820RCT-ND
RES 820 OHM 1% 0.6W AXIAL

RES 820 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 148483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148483
Through Hole Resistors 148483
TE Connectivity LR1F820R Resistor

TE Connectivity LR1F820R Resistor

Supplier's Site
Through Hole Resistors - 148483P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148483P
Through Hole Resistors 148483P
Metal film resistor,820R 0.6W

Metal film resistor,820R 0.6W

Supplier's Site
Through Hole Resistors - 1616015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616015
Through Hole Resistors 1616015
TE Connectivity LR1F820R Resistor

TE Connectivity LR1F820R Resistor

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Film;Res 820 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063462
Resistor;Metal Film;Res 820 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063462
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 820 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8031 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 820 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8031
Through Hole Thin Film Resistor, Lr Series, 820 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8031
Through Hole Thin Film Resistor, LR Series, 820 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 820 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-LR1F820RTB-ND 148483 148483P 70063462 95W8031
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 820 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 820 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads ThroughHole; Axial Leads
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details