TE Connectivity Through Hole Resistors LR1F732R

Description
732 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
732 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR1F732R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR1F732R-ND
Through Hole Resistors LR1F732R-ND
732 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

732 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 732 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8018 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 732 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8018
Through Hole Thin Film Resistor, Lr Series, 732 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8018
Through Hole Thin Film Resistor, LR Series, 732 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 732 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Thin Film Resistor, Lr Series, 732 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 20R6849 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 732 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
20R6849
Through Hole Thin Film Resistor, Lr Series, 732 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 20R6849
Through Hole Thin Film Resistor, LR Series, 732 ohm, 600 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 732 ohm, 600 mW, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LR1F732R-ND 95W8018 20R6849
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 732 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Through Hole Thin Film Resistor, Lr Series, 732 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads
Resistance Range 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers