TE Connectivity Through Hole Resistors LR1F6K98

Description
RES 6.98K OHM 1% 0.6W AXIAL
Request a Quote Datasheet
Description
RES 6.98K OHM 1% 0.6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F6K98CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F6K98CT-ND
Through Hole Resistors 1712-LR1F6K98CT-ND
RES 6.98K OHM 1% 0.6W AXIAL

RES 6.98K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F6K98TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F6K98TB-ND
Through Hole Resistors 1712-LR1F6K98TB-ND
6.98 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

6.98 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 6.98 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8001 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 6.98 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8001
Through Hole Thin Film Resistor, Lr Series, 6.98 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8001
Through Hole Thin Film Resistor, LR Series, 6.98 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 6.98 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 6.98 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 21R4832 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 6.98 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
21R4832
Through Hole Thin Film Resistor, Lr Series, 6.98 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 21R4832
Through Hole Thin Film Resistor, LR Series, 6.98 kohm, 600 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 6.98 kohm, 600 mW, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-LR1F6K98CT-ND 95W8001 21R4832
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 6.98 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Through Hole Thin Film Resistor, Lr Series, 6.98 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details