TE Connectivity Through Hole Resistors LR1F68R

Description
TE Connectivity LR1F68R Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F68R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 148219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148219
Through Hole Resistors 148219
TE Connectivity LR1F68R Resistor

TE Connectivity LR1F68R Resistor

Supplier's Site
Through Hole Resistors - 148219P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148219P
Through Hole Resistors 148219P
Metal film resistor,68R 0.6W

Metal film resistor,68R 0.6W

Supplier's Site
Through Hole Resistors - 1614293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614293
Through Hole Resistors 1614293
TE Connectivity LR1F68R Resistor

TE Connectivity LR1F68R Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F68RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F68RCT-ND
Through Hole Resistors 1712-LR1F68RCT-ND
RES 68 OHM 1% 0.6W AXIAL

RES 68 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F68RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F68RTB-ND
Through Hole Resistors 1712-LR1F68RTB-ND
68 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

68 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 68 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8012 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 68 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8012
Through Hole Thin Film Resistor, Lr Series, 68 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8012
Through Hole Thin Film Resistor, LR Series, 68 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 68 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Film;Res 68 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial
70063453
Resistor;Metal Film;Res 68 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial 70063453
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 148219 148219P 1712-LR1F68RCT-ND 95W8012 70063453
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 68 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 68 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial
Technology / Construction Metal film MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 68 ohms 68 ohms 68 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers