TE Connectivity Through Hole Resistors LR1F62R

Description
RES 62 OHM 1% 0.6W AXIAL
Request a Quote Datasheet
Description
RES 62 OHM 1% 0.6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F62RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F62RCT-ND
Through Hole Resistors 1712-LR1F62RCT-ND
RES 62 OHM 1% 0.6W AXIAL

RES 62 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F62RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F62RTB-ND
Through Hole Resistors 1712-LR1F62RTB-ND
62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 148203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148203
Through Hole Resistors 148203
TE Connectivity LR1F62R Resistor

TE Connectivity LR1F62R Resistor

Supplier's Site
Through Hole Resistors - 148203P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148203P
Through Hole Resistors 148203P
Metal film resistor,62R 0.6W

Metal film resistor,62R 0.6W

Supplier's Site
Through Hole Resistors - 1638547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638547
Through Hole Resistors 1638547
TE Connectivity LR1F62R Resistor

TE Connectivity LR1F62R Resistor

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 62 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W8008 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 62 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W8008
Through Hole Thin Film Resistor, Lr Series, 62 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W8008
Through Hole Thin Film Resistor, LR Series, 62 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 62 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Film;Res 62 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial
70063449
Resistor;Metal Film;Res 62 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial 70063449
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-LR1F62RCT-ND 148203 148203P 95W8008 70063449
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 62 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 62 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads
Resistance Range 62 ohms 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details