TE Connectivity Through Hole Resistors LR1F549R

Description
549 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
549 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR1F549R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR1F549R-ND
Through Hole Resistors LR1F549R-ND
549 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

549 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 549 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 20R6794 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 549 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
20R6794
Through Hole Thin Film Resistor, Lr Series, 549 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 20R6794
Through Hole Thin Film Resistor, LR Series, 549 ohm, 600 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 549 ohm, 600 mW, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR1F549R-ND 20R6794
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 549 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details