TE Connectivity Through Hole Resistors LR1F51R

Description
TE Connectivity LR1F51R Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F51R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 148180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148180
Through Hole Resistors 148180
TE Connectivity LR1F51R Resistor

TE Connectivity LR1F51R Resistor

Supplier's Site
Through Hole Resistors - 148180P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148180P
Through Hole Resistors 148180P
Metal film resistor,51R 0.6W

Metal film resistor,51R 0.6W

Supplier's Site
Through Hole Resistors - 1615008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615008
Through Hole Resistors 1615008
TE Connectivity LR1F51R Resistor

TE Connectivity LR1F51R Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F51RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F51RCT-ND
Through Hole Resistors 1712-LR1F51RCT-ND
RES 51 OHM 1% 0.6W AXIAL

RES 51 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F51RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F51RTB-ND
Through Hole Resistors 1712-LR1F51RTB-ND
51 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

51 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 51 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial
70063439
Resistor;Metal Film;Res 51 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial 70063439
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 51 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7981 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 51 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7981
Through Hole Thin Film Resistor, Lr Series, 51 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7981
Through Hole Thin Film Resistor, LR Series, 51 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 51 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 148180 148180P 1712-LR1F51RCT-ND 70063439 95W7981
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 51 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 51 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 51 ohms 51 ohms 51 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details