TE Connectivity Resistors - Through Hole Resistors LR1F4K7

Description
Win Source Part Number: 1337788-LR1F4K7 Category: Resistors - Through Hole Resistors Series: LR, Neohm Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Base Product Number: LR1F
Request a Quote Datasheet
Description
Win Source Part Number: 1337788-LR1F4K7 Category: Resistors - Through Hole Resistors Series: LR, Neohm Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Base Product Number: LR1F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1337788-LR1F4K7 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1337788-LR1F4K7
Resistors - Through Hole Resistors 1337788-LR1F4K7
Win Source Part Number: 1337788-LR1F4K7 Category: Resistors - Through Hole Resistors Series: LR, Neohm Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Base Product Number: LR1F

Win Source Part Number: 1337788-LR1F4K7
Category: Resistors - Through Hole Resistors
Series: LR, Neohm
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Base Product Number: LR1F

Buy Now Datasheet
Through Hole Resistors - A105962CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105962CT-ND
Through Hole Resistors A105962CT-ND
4.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

4.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105962TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105962TB-ND
Through Hole Resistors A105962TB-ND
4.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

4.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 4.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7949 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 4.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7949
Through Hole Thin Film Resistor, Lr Series, 4.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7949
Through Hole Thin Film Resistor, LR Series, 4.7 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 4.7 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 4.7K, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity - 20R6733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.7K, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity
20R6733
Res, 4.7K, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity 20R6733
RES, 4.7K, 0.6W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 4.7K, 0.6W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial - 70063435 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063435
Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063435
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1337788-LR1F4K7 A105962CT-ND 95W7949 20R6733 70063435
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 4.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Res, 4.7K, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
Technology / Construction MetalFilm MetalFilm Thin Film (Chip) MetalFilm MetalFilm
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details