TE Connectivity Through Hole Resistors LR1F33R

Description
RES 33 OHM 1% 0.6W AXIAL
Request a Quote Datasheet
Description
RES 33 OHM 1% 0.6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F33RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F33RCT-ND
Through Hole Resistors 1712-LR1F33RCT-ND
RES 33 OHM 1% 0.6W AXIAL

RES 33 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F33RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F33RTB-ND
Through Hole Resistors 1712-LR1F33RTB-ND
33 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

33 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 148130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148130
Through Hole Resistors 148130
TE Connectivity LR1F33R Resistor

TE Connectivity LR1F33R Resistor

Supplier's Site
Through Hole Resistors - 148130P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148130P
Through Hole Resistors 148130P
Metal film resistor,33R 0.6W

Metal film resistor,33R 0.6W

Supplier's Site
Through Hole Resistors - 1614625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614625
Through Hole Resistors 1614625
TE Connectivity LR1F33R Resistor

TE Connectivity LR1F33R Resistor

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 33 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7932 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 33 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7932
Through Hole Thin Film Resistor, Lr Series, 33 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7932
Through Hole Thin Film Resistor, LR Series, 33 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 33 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 33 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial - 70063415 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 33 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial
70063415
Resistor;Metal Film;Res 33 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial 70063415
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-LR1F33RCT-ND 148130 148130P 95W7932 70063415
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 33 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 33 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details