TE Connectivity Through Hole Resistors LR1F330K

Description
RES 330K OHM 1% 0.6W AXIAL
Request a Quote Datasheet
Description
RES 330K OHM 1% 0.6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F330KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F330KCT-ND
Through Hole Resistors 1712-LR1F330KCT-ND
RES 330K OHM 1% 0.6W AXIAL

RES 330K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F330KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F330KTB-ND
Through Hole Resistors 1712-LR1F330KTB-ND
330 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

330 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 330 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063412
Resistor;Metal Film;Res 330 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063412
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 330 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7934 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 330 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7934
Through Hole Thin Film Resistor, Lr Series, 330 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7934
Through Hole Thin Film Resistor, LR Series, 330 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 330 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-LR1F330KCT-ND 70063412 95W7934
Product Name Through Hole Resistors Resistor;Metal Film;Res 330 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 330 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details