TE Connectivity Through Hole Resistors LR1F2R7

Description
TE Connectivity LR1F2R7 Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F2R7 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 150666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
150666
Through Hole Resistors 150666
TE Connectivity LR1F2R7 Resistor

TE Connectivity LR1F2R7 Resistor

Supplier's Site
Through Hole Resistors - 150666P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
150666P
Through Hole Resistors 150666P
Metal film resistor,2R7 0.6W

Metal film resistor,2R7 0.6W

Supplier's Site
Through Hole Resistors - 1614296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614296
Through Hole Resistors 1614296
TE Connectivity LR1F2R7 Resistor

TE Connectivity LR1F2R7 Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F2R7TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F2R7TB-ND
Through Hole Resistors 1712-LR1F2R7TB-ND
2.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F2R7CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F2R7CT-ND
Through Hole Resistors 1712-LR1F2R7CT-ND
RES 2.7 OHM 1% 0.6W AXIAL

RES 2.7 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Res, 2R7, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity - 64AH3903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity
64AH3903
Res, 2R7, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity 64AH3903
RES, 2R7, 0.6W, AXIAL, METAL FILM; Resistance:2.7ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 2R7, 0.6W, AXIAL, METAL FILM; Resistance:2.7ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 150666 150666P 1712-LR1F2R7TB-ND 64AH3903
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 2R7, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details