TE Connectivity Through Hole Resistors LR1F2K4

Description
2.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F2K4TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F2K4TB-ND
Through Hole Resistors 1712-LR1F2K4TB-ND
2.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

2.4 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F2K4CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F2K4CT-ND
Through Hole Resistors 1712-LR1F2K4CT-ND
RES 2.4K OHM 1% 0.6W AXIAL

RES 2.4K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 148590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148590
Through Hole Resistors 148590
TE Connectivity LR1F2K4 Resistor

TE Connectivity LR1F2K4 Resistor

Supplier's Site
Through Hole Resistors - 148590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148590P
Through Hole Resistors 148590P
Metal film resistor,2K4 0.6W

Metal film resistor,2K4 0.6W

Supplier's Site
Through Hole Resistors - 1638541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638541
Through Hole Resistors 1638541
TE Connectivity LR1F2K4 Resistor

TE Connectivity LR1F2K4 Resistor

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 2.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7875 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 2.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7875
Through Hole Thin Film Resistor, Lr Series, 2.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7875
Through Hole Thin Film Resistor, LR Series, 2.4 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 2.4 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-LR1F2K4TB-ND 148590 148590P 95W7875
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 2.4 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details