TE Connectivity Through Hole Resistors LR1F270K

Description
270 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F270KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F270KTB-ND
Through Hole Resistors 1712-LR1F270KTB-ND
270 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

270 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F270KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F270KCT-ND
Through Hole Resistors 1712-LR1F270KCT-ND
RES 270K OHM 1% 0.6W AXIAL

RES 270K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 149082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
149082
Through Hole Resistors 149082
TE Connectivity LR1F270K Resistor

TE Connectivity LR1F270K Resistor

Supplier's Site
Through Hole Resistors - 149082P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
149082P
Through Hole Resistors 149082P
Metal film resistor,270K 0.6W

Metal film resistor,270K 0.6W

Supplier's Site
Through Hole Resistors - 1614790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614790
Through Hole Resistors 1614790
TE Connectivity LR1F270K Resistor

TE Connectivity LR1F270K Resistor

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 270 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7906 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 270 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7906
Through Hole Thin Film Resistor, Lr Series, 270 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7906
Through Hole Thin Film Resistor, LR Series, 270 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 270 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 270 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial - 70063400 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 270 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063400
Resistor;Metal Film;Res 270 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063400
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-LR1F270KTB-ND 149082 149082P 95W7906 70063400
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 270 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 270 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details