TE Connectivity Through Hole Resistors LR1F22K

Description
22 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105956TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105956TB-ND
Through Hole Resistors A105956TB-ND
22 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

22 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105956CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105956CT-ND
Through Hole Resistors A105956CT-ND
22 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

22 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1251167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251167
Through Hole Resistors 1251167
TE Connectivity LR1F22K Resistor

TE Connectivity LR1F22K Resistor

Supplier's Site
Through Hole Resistors - 1251167P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251167P
Through Hole Resistors 1251167P
TE Connectivity LR1F22K Resistor

TE Connectivity LR1F22K Resistor

Supplier's Site
Through Hole Resistors - 1680194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1680194
Through Hole Resistors 1680194
TE Connectivity LR1F22K Resistor

TE Connectivity LR1F22K Resistor

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 22 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7888 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 22 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7888
Through Hole Thin Film Resistor, Lr Series, 22 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7888
Through Hole Thin Film Resistor, LR Series, 22 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 22 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 22K, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity - 20R6636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity
20R6636
Res, 22K, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity 20R6636
RES, 22K, 0.6W, METAL FILM, AXIAL; Resistance:22kohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 22K, 0.6W, METAL FILM, AXIAL; Resistance:22kohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Film;Res 22 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063394
Resistor;Metal Film;Res 22 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063394
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A105956TB-ND 1251167 1251167P 95W7888 20R6636 70063394
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 22 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Res, 22K, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity Resistor;Metal Film;Res 22 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film Thin Film (Chip) MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details