TE Connectivity Through Hole Resistors LR1F1R8

Description
1.8 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.8 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR1F1R8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR1F1R8-ND
Through Hole Resistors LR1F1R8-ND
1.8 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.8 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 1.8 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7827 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 1.8 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7827
Through Hole Thin Film Resistor, Lr Series, 1.8 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7827
Through Hole Thin Film Resistor, LR Series, 1.8 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 1.8 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.8 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063582
Resistor;Metal Film;Res 1.8 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063582
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number LR1F1R8-ND 95W7827 70063582
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 1.8 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 1.8 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Resistance Range 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details