TE Connectivity Through Hole Resistors LR1F1K69

Description
1.69 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.69 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR1F1K69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR1F1K69-ND
Through Hole Resistors LR1F1K69-ND
1.69 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.69 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 1.69 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 21R4732 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 1.69 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
21R4732
Through Hole Thin Film Resistor, Lr Series, 1.69 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 21R4732
Through Hole Thin Film Resistor, LR Series, 1.69 kohm, 600 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 1.69 kohm, 600 mW, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR1F1K69-ND 21R4732
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 1.69 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers