TE Connectivity Through Hole Resistors LR1F150K

Description
TE Connectivity LR1F150K Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F150K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 149026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
149026
Through Hole Resistors 149026
TE Connectivity LR1F150K Resistor

TE Connectivity LR1F150K Resistor

Supplier's Site
Through Hole Resistors - 149026P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
149026P
Through Hole Resistors 149026P
Metal film resistor,150K 0.6W

Metal film resistor,150K 0.6W

Supplier's Site
Through Hole Resistors - 1614163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614163
Through Hole Resistors 1614163
TE Connectivity LR1F150K Resistor

TE Connectivity LR1F150K Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F150KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F150KTB-ND
Through Hole Resistors 1712-LR1F150KTB-ND
150 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

150 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F150KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F150KCT-ND
Through Hole Resistors 1712-LR1F150KCT-ND
RES 150K OHM 1% 0.6W AXIAL

RES 150K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 150 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7859 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 150 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7859
Through Hole Thin Film Resistor, Lr Series, 150 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7859
Through Hole Thin Film Resistor, LR Series, 150 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 150 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Film;Res 150 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063372
Resistor;Metal Film;Res 150 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063372
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 149026 149026P 1712-LR1F150KTB-ND 95W7859 70063372
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 150 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 150 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
Technology / Construction Metal film MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 150000 ohms 150000 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details