TE Connectivity Through Hole Resistors LR1F100K

Description
100 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105945CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105945CT-ND
Through Hole Resistors A105945CT-ND
100 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

100 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105945TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105945TB-ND
Through Hole Resistors A105945TB-ND
100 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

100 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial - 70063358 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063358
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063358
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Resistor, Metal Film, 100K, 1%, Axial; Resistance Te Connectivity - 95W7831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 100K, 1%, Axial; Resistance Te Connectivity
95W7831
Resistor, Metal Film, 100K, 1%, Axial; Resistance Te Connectivity 95W7831
RESISTOR, METAL FILM, 100K, 1%, AXIAL; Resistance:100kohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 100K, 1%, AXIAL; Resistance:100kohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105945CT-ND 70063358 95W7831
Product Name Through Hole Resistors Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Resistor, Metal Film, 100K, 1%, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details