TE Connectivity Through Hole Resistors LR0204F4K7

Description
RES 4.7K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.7K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR0204F4K7CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F4K7CT-ND
Through Hole Resistors 1712-LR0204F4K7CT-ND
RES 4.7K OHM 1% 1/4W AXIAL

RES 4.7K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR0204F4K7TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F4K7TB-ND
Through Hole Resistors 1712-LR0204F4K7TB-ND
4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.25W 200V Resistor - 53-LR0204F4K7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
53-LR0204F4K7
0.25W 200V Resistor 53-LR0204F4K7
4.7kR 1% 0.25W Metal Film Resistor, Axial, 200V Product overview: LR0204F4K7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR0204F4K7 can be used for catalog matching and distributor lookup.

4.7kR 1% 0.25W Metal Film Resistor, Axial, 200V Product overview: LR0204F4K7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR0204F4K7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film, 4K7, 1%, 200V, Axial; Resistance Te Connectivity - 95W7764 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 4K7, 1%, 200V, Axial; Resistance Te Connectivity
95W7764
Res, Metal Film, 4K7, 1%, 200V, Axial; Resistance Te Connectivity 95W7764
RES, METAL FILM, 4K7, 1%, 200V, AXIAL; Resistance:4.7kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, 4K7, 1%, 200V, AXIAL; Resistance:4.7kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-LR0204F4K7CT-ND 53-LR0204F4K7 95W7764
Product Name Through Hole Resistors 0.25W 200V Resistor Res, Metal Film, 4K7, 1%, 200V, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers