TE Connectivity Through Hole Resistors LR0204F430R

Description
430 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
430 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR0204F430R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR0204F430R-ND
Through Hole Resistors LR0204F430R-ND
430 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

430 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 430 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7768 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 430 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W7768
Through Hole Thin Film Resistor, Lr Series, 430 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W7768
Through Hole Thin Film Resistor, LR Series, 430 ohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 430 ohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 430 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity - 20R6434 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 430 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity
20R6434
Through Hole Thin Film Resistor, Lr Series, 430 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity 20R6434
Through Hole Thin Film Resistor, LR Series, 430 ohm, 250 mW, - 1%, 200 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 430 ohm, 250 mW, - 1%, 200 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LR0204F430R-ND 95W7768 20R6434
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 430 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity Through Hole Thin Film Resistor, Lr Series, 430 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers