TE Connectivity Through Hole Resistors LR0204F36R

Description
36 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
36 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR0204F36R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR0204F36R-ND
Through Hole Resistors LR0204F36R-ND
36 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

36 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 36 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity - 20R6415 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 36 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity
20R6415
Through Hole Thin Film Resistor, Lr Series, 36 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity 20R6415
Through Hole Thin Film Resistor, LR Series, 36 ohm, 250 mW, - 1%, 200 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 36 ohm, 250 mW, - 1%, 200 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR0204F36R-ND 20R6415
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 36 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers