TE Connectivity Through Hole Resistors LR0204F1K5

Description
RES 1.5K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.5K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR0204F1K5CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F1K5CT-ND
Through Hole Resistors 1712-LR0204F1K5CT-ND
RES 1.5K OHM 1% 1/4W AXIAL

RES 1.5K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR0204F1K5TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F1K5TB-ND
Through Hole Resistors 1712-LR0204F1K5TB-ND
1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, Metal Film, 1K5, 1%, 200V, Axial; Resistance Te Connectivity - 95W7691 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 1K5, 1%, 200V, Axial; Resistance Te Connectivity
95W7691
Res, Metal Film, 1K5, 1%, 200V, Axial; Resistance Te Connectivity 95W7691
RES, METAL FILM, 1K5, 1%, 200V, AXIAL; Resistance:1.5kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, 1K5, 1%, 200V, AXIAL; Resistance:1.5kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-LR0204F1K5CT-ND 95W7691
Product Name Through Hole Resistors Res, Metal Film, 1K5, 1%, 200V, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details