TE Connectivity Through Hole Resistors LR0204F1K0

Description
RES 1K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR0204F1K0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F1K0CT-ND
Through Hole Resistors 1712-LR0204F1K0CT-ND
RES 1K OHM 1% 1/4W AXIAL

RES 1K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR0204F1K0TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F1K0TB-ND
Through Hole Resistors 1712-LR0204F1K0TB-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, Metal Film, 1K, 1%, 200V, Axial; Resistance Te Connectivity - 95W7687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 1K, 1%, 200V, Axial; Resistance Te Connectivity
95W7687
Res, Metal Film, 1K, 1%, 200V, Axial; Resistance Te Connectivity 95W7687
RES, METAL FILM, 1K, 1%, 200V, AXIAL; Resistance:1kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, 1K, 1%, 200V, AXIAL; Resistance:1kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-LR0204F1K0CT-ND 95W7687
Product Name Through Hole Resistors Res, Metal Film, 1K, 1%, 200V, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details