TE Connectivity Through Hole Resistors LR0204F13K3

Description
13.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
13.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR0204F13K3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR0204F13K3-ND
Through Hole Resistors LR0204F13K3-ND
13.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

13.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 13.3 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7708 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 13.3 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W7708
Through Hole Thin Film Resistor, Lr Series, 13.3 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W7708
Through Hole Thin Film Resistor, LR Series, 13.3 kohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 13.3 kohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR0204F13K3-ND 95W7708
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 13.3 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers