LR02041F91K -- LR0204 1% 91K NEOHM - TE CONNECTIVITY
TE Connectivity
Lr0204 1% 91K Neohm - Te Connectivity
LR02041F91K
Description
LR0204 1% 91K
Description
LR0204 1% 91K
Suppliers
Lr0204 1% 91K Neohm - Te Connectivity
75AC0374
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC0374 |
|
Product Name
|
Lr0204 1% 91K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-P943 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 2-row, black, straight, female, IP20, 4-pin, screw connection
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector
View Details