TE Connectivity Antennas LPS88213NT-61SMAM

Description
Configuration Features Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 880 - 960, 1710 - 1880, 1710 - 2170, 1850 - 1990, 1910 - 2170 Frequency Category : 698 - 2700 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 880 - 960, 1710 - 1880, 1710 - 2170, 1850 - 1990, 1910 - 2170 Frequency Category : 698 - 2700 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - LPS88213NT-61SMAM - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 880 - 960, 1710 - 1880, 1710 - 2170, 1850 - 1990, 1910 - 2170 Frequency Category : 698 - 2700 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 880 - 960, 1710 - 1880, 1710 - 2170, 1850 - 1990, 1910 - 2170
  • Frequency Category : 698 - 2700
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1111-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1111-ND
RF Antennas 994-1111-ND
900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Module RF Antenna 824MHz ~ 894MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 5dBi, 3.9dBi, 3.9dBi SMA Male Panel Mount

900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Module RF Antenna 824MHz ~ 894MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 5dBi, 3.9dBi, 3.9dBi SMA Male Panel Mount

Buy Now Datasheet
RF Antennas - LPS88213NT-61SMAM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Module RF Antenna 824MHz ~ 894MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 5dBi, 3.9dBi, 3.9dBi SMA Male Panel Mount

900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Module RF Antenna 824MHz ~ 894MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 5dBi, 3.9dBi, 3.9dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number LPS88213NT-61SMAM 994-1111-ND LPS88213NT-61SMAM
Product Name Antennas RF Antennas RF Antennas
Applications Cellular Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM CDMA, GSM
Pattern Type Omni directional
Primary Frequency Range 880.0 to 2170.0 MHz 900.0 to 2100.0 MHz
Gain 3 to 6 dB 2.5 to 5 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2344656-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-1513472-6 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2344654-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers