TE Connectivity Antennas LPS69863NT-61RTNM

Description
Configuration Features Antenna Style : External Antenna Type : Disk-Puck Band Type : Wi-Fi, 3G, 4G LTE Number of Ports : 1 Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Wireless Application : Bluetooth, Cellular, M2M, IoT, Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-TNC Male Signal Characteristics Frequency Band (MHZ) : 1690 - 2700, 2300 - 2500, 1910 - 2180, 824 - 894, 698 - 960, 698 - 806, 1850 - 1990, 880 - 960, 2500 - 2700, 1690 - 1880 Gain (Max) (DB) : 6.6
Request a Quote
Description
Configuration Features Antenna Style : External Antenna Type : Disk-Puck Band Type : Wi-Fi, 3G, 4G LTE Number of Ports : 1 Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Wireless Application : Bluetooth, Cellular, M2M, IoT, Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-TNC Male Signal Characteristics Frequency Band (MHZ) : 1690 - 2700, 2300 - 2500, 1910 - 2180, 824 - 894, 698 - 960, 698 - 806, 1850 - 1990, 880 - 960, 2500 - 2700, 1690 - 1880 Gain (Max) (DB) : 6.6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - LPS69863NT-61RTNM - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Disk-Puck Band Type : Wi-Fi, 3G, 4G LTE Number of Ports : 1 Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Wireless Application : Bluetooth, Cellular, M2M, IoT, Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-TNC Male Signal Characteristics Frequency Band (MHZ) : 1690 - 2700, 2300 - 2500, 1910 - 2180, 824 - 894, 698 - 960, 698 - 806, 1850 - 1990, 880 - 960, 2500 - 2700, 1690 - 1880 Gain (Max) (DB) : 6.6

Configuration Features


  • Antenna Style : External
  • Antenna Type : Disk-Puck
  • Band Type : Wi-Fi, 3G, 4G LTE
  • Number of Ports : 1

Dimensions


  • Cable Length : .61 M  [2 FT ]

Industry Standards


  • Wireless Application : Bluetooth, Cellular, M2M, IoT, Wi-Fi

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : RP-TNC Male

Signal Characteristics


  • Frequency Band (MHZ) : 1690 - 2700, 2300 - 2500, 1910 - 2180, 824 - 894, 698 - 960, 698 - 806, 1850 - 1990, 880 - 960, 2500 - 2700, 1690 - 1880
  • Gain (Max) (DB) : 6.6
Buy Now
RF Antennas - LPS69863NT-61RTNM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
752MHz, 859MHz, 920MHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz 3G, 4G, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.69GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.18GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz 3.3dBi, 3.4dBi, 3.8dBi, 4.7dBi, 5.3dBi, 5.1dBi, 4.3dBi, 3.9dBi RP-TNC Male Stud

752MHz, 859MHz, 920MHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz 3G, 4G, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.69GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.18GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz 3.3dBi, 3.4dBi, 3.8dBi, 4.7dBi, 5.3dBi, 5.1dBi, 4.3dBi, 3.9dBi RP-TNC Male Stud

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number LPS69863NT-61RTNM LPS69863NT-61RTNM
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Cellular, M2M, IoT, Wi-Fi 3G, 4G, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513797-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
Antennas - 2118309-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108921-8 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, UMTS, IoT, GSM, GSM 900, Cellular, GSM 1800, CDMA 1900, CDMA 850, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details