TE Connectivity Antennas LPS69273NT-61SMAM

Description
Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 880 - 960, 698 - 806, 824 - 894, 2300 - 2500, 1850 - 1990, 2500 - 2700, 1710 - 1880, 698 - 960, 1710 - 2700, 1910 - 2170 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 880 - 960, 698 - 806, 824 - 894, 2300 - 2500, 1850 - 1990, 2500 - 2700, 1710 - 1880, 698 - 960, 1710 - 2700, 1910 - 2170 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - LPS69273NT-61SMAM - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 880 - 960, 698 - 806, 824 - 894, 2300 - 2500, 1850 - 1990, 2500 - 2700, 1710 - 1880, 698 - 960, 1710 - 2700, 1910 - 2170 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Disk-Puck
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .61 M  [2 FT ]

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 880 - 960, 698 - 806, 824 - 894, 2300 - 2500, 1850 - 1990, 2500 - 2700, 1710 - 1880, 698 - 960, 1710 - 2700, 1910 - 2170
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 5.9
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - LPS69273NT-61SMAM-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi, WLAN Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.5dBi, 1.1dBi, 2.3dBi, 5.9dBi, 4.8dBi, 4.9dBi, 3.8dBi, 4dBi SMA Male Panel Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi, WLAN Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.5dBi, 1.1dBi, 2.3dBi, 5.9dBi, 4.8dBi, 4.9dBi, 3.8dBi, 4dBi SMA Male Panel Mount

Buy Now Datasheet
RF Antennas - LPS69273NT-61SMAM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi, WLAN Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.5dBi, 1.1dBi, 2.3dBi, 5.9dBi, 4.8dBi, 4.9dBi, 3.8dBi, 4dBi SMA Male Panel Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi, WLAN Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.5dBi, 1.1dBi, 2.3dBi, 5.9dBi, 4.8dBi, 4.9dBi, 3.8dBi, 4dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number LPS69273NT-61SMAM LPS69273NT-61SMAM-ND LPS69273NT-61SMAM
Product Name Antennas RF Antennas RF Antennas
Applications Cellular Cellular or PCS Terminal; Modem or Wireless Network; LTE, Wi-Fi, WLAN LTE, Wi-Fi, WLAN
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz 700.0 to 2600.0 MHz
Gain 6 dB 1.1 to 5.9 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2361492-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195846-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2-1513472-6 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF Antennas - 0600-00002-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details