TE Connectivity Antennas LPS69273NT-61RTNM

Description
Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Primary Application : Cellular Wireless Application : Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC, TNC Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960, 1910 - 2170, 2300 - 2500, 880 - 960, 2500 - 2700, 1710 - 1880, 1850 - 1990, 698 - 806, 824 - 894 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Primary Application : Cellular Wireless Application : Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC, TNC Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960, 1910 - 2170, 2300 - 2500, 880 - 960, 2500 - 2700, 1710 - 1880, 1850 - 1990, 698 - 806, 824 - 894 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - LPS69273NT-61RTNM - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Industry Standards Primary Application : Cellular Wireless Application : Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC, TNC Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960, 1910 - 2170, 2300 - 2500, 880 - 960, 2500 - 2700, 1710 - 1880, 1850 - 1990, 698 - 806, 824 - 894 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Disk-Puck
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .61 M  [2 FT ]

Industry Standards


  • Primary Application : Cellular
  • Wireless Application : Cellular

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-TNC, TNC

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2700, 698 - 960, 1910 - 2170, 2300 - 2500, 880 - 960, 2500 - 2700, 1710 - 1880, 1850 - 1990, 698 - 806, 824 - 894
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 5.9
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1199-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1199-ND
RF Antennas 994-1199-ND
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi, WLAN Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.5dBi, 1.1dBi, 2.3dBi, 5.9dBi, 4.8dBi, 4.9dBi, 3.8dBi, 4dBi RP-TNC Male Panel Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi, WLAN Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.5dBi, 1.1dBi, 2.3dBi, 5.9dBi, 4.8dBi, 4.9dBi, 3.8dBi, 4dBi RP-TNC Male Panel Mount

Buy Now Datasheet
RF Antennas - LPS69273NT-61RTNM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi, WLAN Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.5dBi, 1.1dBi, 2.3dBi, 5.9dBi, 4.8dBi, 4.9dBi, 3.8dBi, 4dBi RP-TNC Male Panel Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 2.6GHz LTE, Wi-Fi, WLAN Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.5dBi, 1.1dBi, 2.3dBi, 5.9dBi, 4.8dBi, 4.9dBi, 3.8dBi, 4dBi RP-TNC Male Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number LPS69273NT-61RTNM 994-1199-ND LPS69273NT-61RTNM
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Cellular Cellular or PCS Terminal; Modem or Wireless Network; LTE, Wi-Fi, WLAN LTE, Wi-Fi, WLAN
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz 700.0 to 2600.0 MHz
Gain 6 dB 1.1 to 5.9 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108857-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108948-7 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers