TE Connectivity ™ Cables, Wires Fiber Optic Cables - LNCL-11-125-GK LNCL-11-125-GK

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959842-LNCL-11-125-G K Mounting: SMD (SMT) Categories: Cables, Wires Fiber Optic Cables Case / Package: 125 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No ELV: Compliant Government Qualified: No
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959842-LNCL-11-125-G K Mounting: SMD (SMT) Categories: Cables, Wires Fiber Optic Cables Case / Package: 125 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No ELV: Compliant Government Qualified: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - LNCL-11-125-GK - LNCL-11-125-GK - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - LNCL-11-125-GK
LNCL-11-125-GK
Cables, Wires Fiber Optic Cables - LNCL-11-125-GK LNCL-11-125-GK
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959842-LNCL-11-125-G K Mounting: SMD (SMT) Categories: Cables, Wires Fiber Optic Cables Case / Package: 125 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No ELV: Compliant Government Qualified: No

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959842-LNCL-11-125-GK
Mounting: SMD (SMT)
Categories: Cables, Wires Fiber Optic Cables
Case / Package: 125
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No
ELV: Compliant
Government Qualified: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number LNCL-11-125-GK
Product Name Cables, Wires Fiber Optic Cables - LNCL-11-125-GK
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 2 m, FC/UPC - F-PM850-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details