TE Connectivity Load Current Inductive Te Connectivity LEV200AOANA.

Description
Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:115V; Coil Voltage VDC Nom:- RoHS Compliant: Yes
Description
Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:115V; Coil Voltage VDC Nom:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Load Current Inductive Te Connectivity - 29AC7324 - Newark, An Avnet Company
Chicago, IL, United States
Load Current Inductive Te Connectivity
29AC7324
Load Current Inductive Te Connectivity 29AC7324
Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:115V; Coil Voltage VDC Nom:- RoHS Compliant: Yes

Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-NO-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:115V; Coil Voltage VDC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29AC7324
Product Name Load Current Inductive Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1444900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 2
View Details
Type 22.32 - Modular contactors 25A - 223200241420 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Definite Purpose Contactors - 7-1393127-6 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 120 volts
View Details
AFS15, AFS818, AFS798, AFS784 - Single pole changeover contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 80 to 250 amps
View Details