TE Connectivity Relay, Contactor, Spst, 72Vdc, Panel; Load Current Inductive Te Connectivity LEV200AKNAF

Description
RELAY, CONTACTOR, SPST, 72VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet
Description
RELAY, CONTACTOR, SPST, 72VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Contactor, Spst, 72Vdc, Panel; Load Current Inductive Te Connectivity - 76Y7318 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Contactor, Spst, 72Vdc, Panel; Load Current Inductive Te Connectivity
76Y7318
Relay, Contactor, Spst, 72Vdc, Panel; Load Current Inductive Te Connectivity 76Y7318
RELAY, CONTACTOR, SPST, 72VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

RELAY, CONTACTOR, SPST, 72VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 76Y7318
Product Name Relay, Contactor, Spst, 72Vdc, Panel; Load Current Inductive Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 7-1393132-2 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
Contactors - 3596-GV244MAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223202301440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1221065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details