TE Connectivity Contactor, Spst-No-Dm, 72Vdc; Load Current Inductive Kilovac Te Connectivity LEV200AKANA

Description
CONTACTOR, SPST-NO-DM, 72VDC; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:500V; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Description
CONTACTOR, SPST-NO-DM, 72VDC; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:500V; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No-Dm, 72Vdc; Load Current Inductive Kilovac Te Connectivity - 57P6467 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No-Dm, 72Vdc; Load Current Inductive Kilovac Te Connectivity
57P6467
Contactor, Spst-No-Dm, 72Vdc; Load Current Inductive Kilovac Te Connectivity 57P6467
CONTACTOR, SPST-NO-DM, 72VDC; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:500V; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

CONTACTOR, SPST-NO-DM, 72VDC; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:500V; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 57P6467
Product Name Contactor, Spst-No-Dm, 72Vdc; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200244520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
C803 - 1 pole bi-directional DC NO contactors up to 500 amps for e-mobility applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 350 to 500 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Definite Purpose Contactors - 1672125-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
VAC 24 volts
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details