TE Connectivity Load Current Inductive Kilovac Te Connectivity LEV200A6NAF

Description
Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:48V RoHS Compliant: Yes
Description
Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:48V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Load Current Inductive Kilovac Te Connectivity - 78M5136 - Newark, An Avnet Company
Chicago, IL, United States
Load Current Inductive Kilovac Te Connectivity
78M5136
Load Current Inductive Kilovac Te Connectivity 78M5136
Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:48V RoHS Compliant: Yes

Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:48V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 78M5136
Product Name Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1221039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
Type 6K.04 - Mini industrial contactors - 6K0490484309 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 41-FC-360-CU4-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
View Details
C193 - AC and DC Contactors up to 1,200 Volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 50 amps
VDC 1000 volts
View Details